Pollack Metalessence Fabric 9905/04

Description
Color: steel blue Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: steel blue Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Metalessence Fabric - 9905/04 - Pollack
New York, NY, USA
Metalessence Fabric
9905/04
Metalessence Fabric 9905/04
Color: steel blue Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: steel blue
Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: Spain
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9905/04
Product Name Metalessence Fabric
Material Synthetic; Cotton; Natural; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details