Pollack Metalessence Fabric 9905/02

Description
Color: alloy Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: alloy Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Metalessence Fabric - 9905/02 - Pollack
New York, NY, USA
Metalessence Fabric
9905/02
Metalessence Fabric 9905/02
Color: alloy Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: alloy
Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: Spain
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9905/02
Product Name Metalessence Fabric
Material Synthetic; Cotton; Natural; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details