Pollack Metalessence Fabric 9905/01

Description
Color: platinum Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: platinum Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Metalessence Fabric - 9905/01 - Pollack
New York, NY, USA
Metalessence Fabric
9905/01
Metalessence Fabric 9905/01
Color: platinum Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I Origin: Spain Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: platinum
Weight: 18 1/2 ounces per linear yard, 573 5/8 grams per linear meter
Flammability: CB117E - passes UFAC - Class I NFPA 260 - Class I
Origin: Spain
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9905/01
Product Name Metalessence Fabric
Material Synthetic; Cotton; Natural; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details