Pollack Slither Fabric 9904/03

Description
Color: storm cloud Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: storm cloud Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Slither Fabric - 9904/03 - Pollack
New York, NY, USA
Slither Fabric
9904/03
Slither Fabric 9904/03
Color: storm cloud Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: storm cloud
Weight: 14 ounces per linear yard, 434 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I
Origin: USA
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9904/03
Product Name Slither Fabric
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details