Pollack Slither Fabric 9904/02

Description
Color: silver lining Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: silver lining Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Slither Fabric - 9904/02 - Pollack
New York, NY, USA
Slither Fabric
9904/02
Slither Fabric 9904/02
Color: silver lining Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: silver lining
Weight: 14 ounces per linear yard, 434 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I
Origin: USA
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9904/02
Product Name Slither Fabric
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details