Pollack Rhea Range Fabric 9903/05

Description
Color: cactus Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. © 2000 Pollack & Associates
Description
Color: cactus Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. © 2000 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Rhea Range Fabric - 9903/05 - Pollack
New York, NY, USA
Rhea Range Fabric
9903/05
Rhea Range Fabric 9903/05
Color: cactus Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. © 2000 Pollack & Associates

Color: cactus
Weight: 14 ounces per linear yard, 434 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I
Origin: USA
Notes: Care should be taken not to fold this fabric. © 2000 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9903/05
Product Name Rhea Range Fabric
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details