Pollack Rhea Range Fabric 9903/03

Description
Color: pecan Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. © 2000 Pollack & Associates
Description
Color: pecan Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. © 2000 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Rhea Range Fabric - 9903/03 - Pollack
New York, NY, USA
Rhea Range Fabric
9903/03
Rhea Range Fabric 9903/03
Color: pecan Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I Origin: USA Notes: Care should be taken not to fold this fabric. © 2000 Pollack & Associates

Color: pecan
Weight: 14 ounces per linear yard, 434 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I NFPA 260 - Class I
Origin: USA
Notes: Care should be taken not to fold this fabric. © 2000 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9903/03
Product Name Rhea Range Fabric
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details