Pollack Spank Fabric 9901/01

Description
Color: go-go Weight: 21 3/4 ounces per linear yard, 674 3/8 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 1999 Pollack & Associates
Description
Color: go-go Weight: 21 3/4 ounces per linear yard, 674 3/8 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 1999 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Spank Fabric - 9901/01 - Pollack
New York, NY, USA
Spank Fabric
9901/01
Spank Fabric 9901/01
Color: go-go Weight: 21 3/4 ounces per linear yard, 674 3/8 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 1999 Pollack & Associates

Color: go-go
Weight: 21 3/4 ounces per linear yard, 674 3/8 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (adhered) - Class A
Origin: Italy
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio © 1999 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9901/01
Product Name Spank Fabric
Material Synthetic; Cotton; Natural; PVC / Vinyl; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details