Pollack Faux Sauvage Fabric 9900/05

Description
Color: jet Weight: 9 ounces per linear yard, 279 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio
Description
Color: jet Weight: 9 ounces per linear yard, 279 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Faux Sauvage Fabric - 9900/05 - Pollack
New York, NY, USA
Faux Sauvage Fabric
9900/05
Faux Sauvage Fabric 9900/05
Color: jet Weight: 9 ounces per linear yard, 279 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio

Color: jet
Weight: 9 ounces per linear yard, 279 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I
Origin: USA
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9900/05
Product Name Faux Sauvage Fabric
Material Synthetic; Cotton; Natural; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details