Pollack Faux Sauvage Fabric 9900/02

Description
Color: bronze Weight: 9 ounces per linear yard, 279 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio
Description
Color: bronze Weight: 9 ounces per linear yard, 279 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Faux Sauvage Fabric - 9900/02 - Pollack
New York, NY, USA
Faux Sauvage Fabric
9900/02
Faux Sauvage Fabric 9900/02
Color: bronze Weight: 9 ounces per linear yard, 279 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio

Color: bronze
Weight: 9 ounces per linear yard, 279 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I
Origin: USA
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9900/02
Product Name Faux Sauvage Fabric
Material Synthetic; Cotton; Natural; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details