Pollack Faux Sauvage Fabric 9900/01

Description
Color: gold Weight: 9 ounces per linear yard, 279 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio
Description
Color: gold Weight: 9 ounces per linear yard, 279 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Faux Sauvage Fabric - 9900/01 - Pollack
New York, NY, USA
Faux Sauvage Fabric
9900/01
Faux Sauvage Fabric 9900/01
Color: gold Weight: 9 ounces per linear yard, 279 grams per linear meter Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I Origin: USA Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio

Color: gold
Weight: 9 ounces per linear yard, 279 grams per linear meter
Flammability: CB117E - passes ASTM E-84 (adhered) - Class A UFAC - Class I
Origin: USA
Notes: Care should be taken not to fold this fabric. Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9900/01
Product Name Faux Sauvage Fabric
Material Synthetic; Cotton; Natural; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details