Pollack Wool Gossamer Fabric 9183/03

Description
Color: crystal Weight: 6 3/4 ounces per linear yard, 208 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: crystal Weight: 6 3/4 ounces per linear yard, 208 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Wool Gossamer Fabric - 9183/03 - Pollack
New York, NY, USA
Wool Gossamer Fabric
9183/03
Wool Gossamer Fabric 9183/03
Color: crystal Weight: 6 3/4 ounces per linear yard, 208 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Color: crystal
Weight: 6 3/4 ounces per linear yard, 208 5/8 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: United Kingdom
Notes: REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9183/03
Product Name Wool Gossamer Fabric
Material Natural; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details