Pollack Wool Gossamer Fabric 9183/01

Description
Color: porcelain Weight: 6 3/4 ounces per linear yard, 208 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: porcelain Weight: 6 3/4 ounces per linear yard, 208 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Wool Gossamer Fabric - 9183/01 - Pollack
New York, NY, USA
Wool Gossamer Fabric
9183/01
Wool Gossamer Fabric 9183/01
Color: porcelain Weight: 6 3/4 ounces per linear yard, 208 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Color: porcelain
Weight: 6 3/4 ounces per linear yard, 208 5/8 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: United Kingdom
Notes: REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9183/01
Product Name Wool Gossamer Fabric
Material Natural; Wool; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Nanofiber Composite
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details