Pollack Shimmy Fabric 9181/03

Description
Color: mercury Weight: 16 7/8 ounces per linear yard, 521 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Turkey Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: mercury Weight: 16 7/8 ounces per linear yard, 521 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Turkey Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Shimmy Fabric - 9181/03 - Pollack
New York, NY, USA
Shimmy Fabric
9181/03
Shimmy Fabric 9181/03
Color: mercury Weight: 16 7/8 ounces per linear yard, 521 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Turkey Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Color: mercury
Weight: 16 7/8 ounces per linear yard, 521 1/2 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Turkey
Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9181/03
Product Name Shimmy Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details