Pollack Cotton Grille Sheer Fabric 9180/02

Description
Color: ice Weight: 8 5/8 ounces per linear yard, 267 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: EXTRA WIDE Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates
Description
Color: ice Weight: 8 5/8 ounces per linear yard, 267 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: EXTRA WIDE Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cotton Grille Sheer Fabric - 9180/02 - Pollack
New York, NY, USA
Cotton Grille Sheer Fabric
9180/02
Cotton Grille Sheer Fabric 9180/02
Color: ice Weight: 8 5/8 ounces per linear yard, 267 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: EXTRA WIDE Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Color: ice
Weight: 8 5/8 ounces per linear yard, 267 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Italy
Notes: EXTRA WIDE Designed by Jenia Myagkov and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9180/02
Product Name Cotton Grille Sheer Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details