Pollack Equinox Fabric 9174/04

Description
Color: dusk Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates
Description
Color: dusk Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Equinox Fabric - 9174/04 - Pollack
New York, NY, USA
Equinox Fabric
9174/04
Equinox Fabric 9174/04
Color: dusk Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates

Color: dusk
Weight: 13 1/2 ounces per linear yard, 420 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Germany
Notes: EXTRA WIDE Designed by the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9174/04
Product Name Equinox Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details