Pollack Portrayal Fabric 9157/01

Description
Color: aluminum Weight: 6 5/8 ounces per linear yard, 204 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Turkey Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: aluminum Weight: 6 5/8 ounces per linear yard, 204 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Turkey Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Portrayal Fabric - 9157/01 - Pollack
New York, NY, USA
Portrayal Fabric
9157/01
Portrayal Fabric 9157/01
Color: aluminum Weight: 6 5/8 ounces per linear yard, 204 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Turkey Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: aluminum
Weight: 6 5/8 ounces per linear yard, 204 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Turkey
Notes: EXTRA WIDE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9157/01
Product Name Portrayal Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details