Pollack Summer House Fabric 9156/01

Description
Color: sea salt Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: sea salt Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Summer House Fabric - 9156/01 - Pollack
New York, NY, USA
Summer House Fabric
9156/01
Summer House Fabric 9156/01
Color: sea salt Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Germany Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Color: sea salt
Weight: 5 5/8 ounces per linear yard, 176 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Germany
Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9156/01
Product Name Summer House Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details