Pollack Glisten Fabric 9148/03

Description
Color: daylight Weight: 6 1/8 ounces per linear yard, 189 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: daylight Weight: 6 1/8 ounces per linear yard, 189 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Glisten Fabric - 9148/03 - Pollack
New York, NY, USA
Glisten Fabric
9148/03
Glisten Fabric 9148/03
Color: daylight Weight: 6 1/8 ounces per linear yard, 189 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio © 2008 Pollack & Associates

Color: daylight
Weight: 6 1/8 ounces per linear yard, 189 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Italy
Notes: EXTRA WIDE Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9148/03
Product Name Glisten Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details