Pollack Glisten Fabric 9148/02

Description
Color: morning light Weight: 6 1/8 ounces per linear yard, 189 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: morning light Weight: 6 1/8 ounces per linear yard, 189 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Glisten Fabric - 9148/02 - Pollack
New York, NY, USA
Glisten Fabric
9148/02
Glisten Fabric 9148/02
Color: morning light Weight: 6 1/8 ounces per linear yard, 189 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio © 2008 Pollack & Associates

Color: morning light
Weight: 6 1/8 ounces per linear yard, 189 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Italy
Notes: EXTRA WIDE Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9148/02
Product Name Glisten Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details