Pollack Sunscreen Stripe Fabric 9145/02

Description
Color: custard Weight: 19 3/4 ounces per linear yard, 610 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by Jenia Myagkov and the Pollack Studio © 2008 Pollack & Associates
Description
Color: custard Weight: 19 3/4 ounces per linear yard, 610 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by Jenia Myagkov and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Sunscreen Stripe Fabric - 9145/02 - Pollack
New York, NY, USA
Sunscreen Stripe Fabric
9145/02
Sunscreen Stripe Fabric 9145/02
Color: custard Weight: 19 3/4 ounces per linear yard, 610 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by Jenia Myagkov and the Pollack Studio © 2008 Pollack & Associates

Color: custard
Weight: 19 3/4 ounces per linear yard, 610 3/4 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: USA
Notes: Indoor + Outdoor EXTRA WIDE Use nylon thread for outdoor use. Designed by Jenia Myagkov and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9145/02
Product Name Sunscreen Stripe Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details