Pollack Ringtoss Fabric 9142/05

Description
Color: butterscotch Weight: 5 1/8 ounces per linear yard, 160 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: France Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates
Description
Color: butterscotch Weight: 5 1/8 ounces per linear yard, 160 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: France Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Ringtoss Fabric - 9142/05 - Pollack
New York, NY, USA
Ringtoss Fabric
9142/05
Ringtoss Fabric 9142/05
Color: butterscotch Weight: 5 1/8 ounces per linear yard, 160 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: France Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Color: butterscotch
Weight: 5 1/8 ounces per linear yard, 160 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: France
Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9142/05
Product Name Ringtoss Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details