Pollack Ringtoss Fabric 9142/04

Description
Color: springtime Weight: 5 1/8 ounces per linear yard, 160 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: France Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates
Description
Color: springtime Weight: 5 1/8 ounces per linear yard, 160 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: France Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Ringtoss Fabric - 9142/04 - Pollack
New York, NY, USA
Ringtoss Fabric
9142/04
Ringtoss Fabric 9142/04
Color: springtime Weight: 5 1/8 ounces per linear yard, 160 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: France Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Color: springtime
Weight: 5 1/8 ounces per linear yard, 160 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: France
Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9142/04
Product Name Ringtoss Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details