Pollack Metallic Fabric 9140/04

Description
Color: steel Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: The Netherlands Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates
Description
Color: steel Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: The Netherlands Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Metallic Fabric - 9140/04 - Pollack
New York, NY, USA
Metallic Fabric
9140/04
Metallic Fabric 9140/04
Color: steel Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: The Netherlands Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates

Color: steel
Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: The Netherlands
Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9140/04
Product Name Metallic Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details