Pollack Metallic Fabric 9140/03

Description
Color: bronze Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: The Netherlands Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates
Description
Color: bronze Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: The Netherlands Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Metallic Fabric - 9140/03 - Pollack
New York, NY, USA
Metallic Fabric
9140/03
Metallic Fabric 9140/03
Color: bronze Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: The Netherlands Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates

Color: bronze
Weight: 4 5/8 ounces per linear yard, 145 1/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: The Netherlands
Notes: EXTRA WIDE Designed by De Ploeg © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9140/03
Product Name Metallic Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Refractory Coated Fabrics and Textiles - ARMATEX® Q - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Aluminum Industry
Features Thermal Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details