Pollack Montauk Fabric 9139/11

Description
Color: butter Weight: 8 1/8 ounces per linear yard, 253 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: butter Weight: 8 1/8 ounces per linear yard, 253 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Montauk Fabric - 9139/11 - Pollack
New York, NY, USA
Montauk Fabric
9139/11
Montauk Fabric 9139/11
Color: butter Weight: 8 1/8 ounces per linear yard, 253 5/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: butter
Weight: 8 1/8 ounces per linear yard, 253 5/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9139/11
Product Name Montauk Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass; Coated / Sized
Applications Fire
View Details