Pollack Nip and Tuck Fabric 9136/03

Description
Color: spice Weight: 10 1/4 ounces per linear yard, 318 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates
Description
Color: spice Weight: 10 1/4 ounces per linear yard, 318 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Nip and Tuck Fabric - 9136/03 - Pollack
New York, NY, USA
Nip and Tuck Fabric
9136/03
Nip and Tuck Fabric 9136/03
Color: spice Weight: 10 1/4 ounces per linear yard, 318 3/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Color: spice
Weight: 10 1/4 ounces per linear yard, 318 3/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Italy
Notes: EXTRA WIDE Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9136/03
Product Name Nip and Tuck Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details