Pollack Fringe Benefits Fabric 9134/03

Description
Color: haze Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: haze Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Fringe Benefits Fabric - 9134/03 - Pollack
New York, NY, USA
Fringe Benefits Fabric
9134/03
Fringe Benefits Fabric 9134/03
Color: haze Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: haze
Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Germany
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9134/03
Product Name Fringe Benefits Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details