Pollack Fringe Benefits Fabric 9134/02

Description
Color: twine Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: twine Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Fringe Benefits Fabric - 9134/02 - Pollack
New York, NY, USA
Fringe Benefits Fabric
9134/02
Fringe Benefits Fabric 9134/02
Color: twine Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: twine
Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Germany
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9134/02
Product Name Fringe Benefits Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details