Pollack Fringe Benefits Fabric 9134/01

Description
Color: sugar Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: sugar Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Fringe Benefits Fabric - 9134/01 - Pollack
New York, NY, USA
Fringe Benefits Fabric
9134/01
Fringe Benefits Fabric 9134/01
Color: sugar Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: sugar
Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Germany
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9134/01
Product Name Fringe Benefits Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details