Pollack Scintilla Fabric 9131/02

Description
Color: wheat Weight: 6 1/2 ounces per linear yard, 200 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio
Description
Color: wheat Weight: 6 1/2 ounces per linear yard, 200 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Scintilla Fabric - 9131/02 - Pollack
New York, NY, USA
Scintilla Fabric
9131/02
Scintilla Fabric 9131/02
Color: wheat Weight: 6 1/2 ounces per linear yard, 200 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio

Color: wheat
Weight: 6 1/2 ounces per linear yard, 200 7/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Switzerland
Notes: EXTRA WIDE Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9131/02
Product Name Scintilla Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details