Pollack Coco Sheer Fabric 9130/01

Description
Color: pearl Weight: 13 1/2 ounces per linear yard, 418 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: pearl Weight: 13 1/2 ounces per linear yard, 418 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Coco Sheer Fabric - 9130/01 - Pollack
New York, NY, USA
Coco Sheer Fabric
9130/01
Coco Sheer Fabric 9130/01
Color: pearl Weight: 13 1/2 ounces per linear yard, 418 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio © 2005 Pollack & Associates

Color: pearl
Weight: 13 1/2 ounces per linear yard, 418 7/8 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Italy
Notes: EXTRA WIDE Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9130/01
Product Name Coco Sheer Fabric
Material Synthetic; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details