Pollack Hang Ten Fabric 9128/03

Description
Color: surf Weight: 10 1/2 ounces per linear yard, 324 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: surf Weight: 10 1/2 ounces per linear yard, 324 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Hang Ten Fabric - 9128/03 - Pollack
New York, NY, USA
Hang Ten Fabric
9128/03
Hang Ten Fabric 9128/03
Color: surf Weight: 10 1/2 ounces per linear yard, 324 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2005 Pollack & Associates

Color: surf
Weight: 10 1/2 ounces per linear yard, 324 7/8 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Italy
Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9128/03
Product Name Hang Ten Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details