Pollack Chantilly Fabric 9122/02

Description
Color: white gold Weight: 10 3/4 ounces per linear yard, 333 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio
Description
Color: white gold Weight: 10 3/4 ounces per linear yard, 333 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio

Suppliers

Company
Product
Description
Supplier Links
Chantilly Fabric - 9122/02 - Pollack
New York, NY, USA
Chantilly Fabric
9122/02
Chantilly Fabric 9122/02
Color: white gold Weight: 10 3/4 ounces per linear yard, 333 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Italy Notes: EXTRA WIDE Designed by the Pollack Studio

Color: white gold
Weight: 10 3/4 ounces per linear yard, 333 1/4 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Italy
Notes: EXTRA WIDE Designed by the Pollack Studio

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9122/02
Product Name Chantilly Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details