Pollack Sublime Fabric 9110/01

Description
Color: blonde highlights Weight: 4 1/4 ounces per linear yard, 131 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 2003 Pollack & Associates
Description
Color: blonde highlights Weight: 4 1/4 ounces per linear yard, 131 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Sublime Fabric - 9110/01 - Pollack
New York, NY, USA
Sublime Fabric
9110/01
Sublime Fabric 9110/01
Color: blonde highlights Weight: 4 1/4 ounces per linear yard, 131 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 2003 Pollack & Associates

Color: blonde highlights
Weight: 4 1/4 ounces per linear yard, 131 3/4 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: REVERSIBLE Designed by the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9110/01
Product Name Sublime Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Refractory Coated Fabrics and Textiles - ARMATEX® Q - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Aluminum Industry
Features Thermal Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details