Pollack Glam Fabric 9108/04

Description
Color: tortoiseshell Weight: 4 1/2 ounces per linear yard, 139 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by the Pollack Studio © 2003 Pollack & Associates
Description
Color: tortoiseshell Weight: 4 1/2 ounces per linear yard, 139 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Glam Fabric - 9108/04 - Pollack
New York, NY, USA
Glam Fabric
9108/04
Glam Fabric 9108/04
Color: tortoiseshell Weight: 4 1/2 ounces per linear yard, 139 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Color: tortoiseshell
Weight: 4 1/2 ounces per linear yard, 139 1/2 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9108/04
Product Name Glam Fabric
Material Synthetic; Natural; Polyamide; Polyester; Acrylic; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 8 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details