Pollack Bewitched Fabric 9106/04

Description
Color: geranium Weight: 3 1/4 ounces per linear yard, 100 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates
Description
Color: geranium Weight: 3 1/4 ounces per linear yard, 100 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bewitched Fabric - 9106/04 - Pollack
New York, NY, USA
Bewitched Fabric
9106/04
Bewitched Fabric 9106/04
Color: geranium Weight: 3 1/4 ounces per linear yard, 100 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Color: geranium
Weight: 3 1/4 ounces per linear yard, 100 3/4 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Italy
Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9106/04
Product Name Bewitched Fabric
Material Synthetic; Natural; Acetate; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details