Pollack Peekaboo Fabric 9099/01

Description
Color: seasalt Weight: 4 1/2 ounces per linear yard, 139 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2002 Pollack & Associates
Description
Color: seasalt Weight: 4 1/2 ounces per linear yard, 139 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2002 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Peekaboo Fabric - 9099/01 - Pollack
New York, NY, USA
Peekaboo Fabric
9099/01
Peekaboo Fabric 9099/01
Color: seasalt Weight: 4 1/2 ounces per linear yard, 139 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2002 Pollack & Associates

Color: seasalt
Weight: 4 1/2 ounces per linear yard, 139 1/2 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: Designed by Mark Pollack and the Pollack Studio © 2002 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9099/01
Product Name Peekaboo Fabric
Material Synthetic; Natural; Polyester; Linen / Flax; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Fiberglass - ARMATEX® CF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details