Pollack Effervescence Fabric 9064/02

Description
Color: champagne Weight: 5 ounces per linear yard, 155 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates
Description
Color: champagne Weight: 5 ounces per linear yard, 155 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Effervescence Fabric - 9064/02 - Pollack
New York, NY, USA
Effervescence Fabric
9064/02
Effervescence Fabric 9064/02
Color: champagne Weight: 5 ounces per linear yard, 155 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Color: champagne
Weight: 5 ounces per linear yard, 155 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9064/02
Product Name Effervescence Fabric
Material Cotton; Natural; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details