Pollack Plain Jane Fabric 9051/03

Description
Color: old ivory Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates
Description
Color: old ivory Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Plain Jane Fabric - 9051/03 - Pollack
New York, NY, USA
Plain Jane Fabric
9051/03
Plain Jane Fabric 9051/03
Color: old ivory Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates

Color: old ivory
Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Switzerland
Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9051/03
Product Name Plain Jane Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details