Pollack Plain Jane Fabric 9051/02

Description
Color: ecru Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates
Description
Color: ecru Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Plain Jane Fabric - 9051/02 - Pollack
New York, NY, USA
Plain Jane Fabric
9051/02
Plain Jane Fabric 9051/02
Color: ecru Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates

Color: ecru
Weight: 7 3/4 ounces per linear yard, 240 1/4 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Switzerland
Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9051/02
Product Name Plain Jane Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 32 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details