Pollack Through Thick and Thin Fabric 9039/02

Description
Color: linen Weight: 10 3/4 ounces per linear yard, 333 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates
Description
Color: linen Weight: 10 3/4 ounces per linear yard, 333 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Through Thick and Thin Fabric - 9039/02 - Pollack
New York, NY, USA
Through Thick and Thin Fabric
9039/02
Through Thick and Thin Fabric 9039/02
Color: linen Weight: 10 3/4 ounces per linear yard, 333 1/4 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates

Color: linen
Weight: 10 3/4 ounces per linear yard, 333 1/4 grams per linear meter
Flammability: NFPA 701 Small Scale - passes
Origin: Switzerland
Notes: EXTRA WIDE Designed by the Pollack Studio © 1998 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9039/02
Product Name Through Thick and Thin Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details