Pollack Crosscurrent Fabric 9016/04

Description
Color: raffia Weight: 3 1/2 ounces per linear yard, 108 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1996 Pollack & Associates
Description
Color: raffia Weight: 3 1/2 ounces per linear yard, 108 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1996 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Crosscurrent Fabric - 9016/04 - Pollack
New York, NY, USA
Crosscurrent Fabric
9016/04
Crosscurrent Fabric 9016/04
Color: raffia Weight: 3 1/2 ounces per linear yard, 108 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1996 Pollack & Associates

Color: raffia
Weight: 3 1/2 ounces per linear yard, 108 1/2 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: EXTRA WIDE Designed by the Pollack Studio © 1996 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9016/04
Product Name Crosscurrent Fabric
Material Synthetic; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details