Pollack Crosscurrent Fabric 9016/02

Description
Color: linen Weight: 3 1/2 ounces per linear yard, 108 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1996 Pollack & Associates
Description
Color: linen Weight: 3 1/2 ounces per linear yard, 108 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1996 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Crosscurrent Fabric - 9016/02 - Pollack
New York, NY, USA
Crosscurrent Fabric
9016/02
Crosscurrent Fabric 9016/02
Color: linen Weight: 3 1/2 ounces per linear yard, 108 1/2 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: EXTRA WIDE Designed by the Pollack Studio © 1996 Pollack & Associates

Color: linen
Weight: 3 1/2 ounces per linear yard, 108 1/2 grams per linear meter
Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: EXTRA WIDE Designed by the Pollack Studio © 1996 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9016/02
Product Name Crosscurrent Fabric
Material Synthetic; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details