Pollack Cane Fabric 7523/04

Description
Color: oar Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates
Description
Color: oar Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cane Fabric - 7523/04 - Pollack
New York, NY, USA
Cane Fabric
7523/04
Cane Fabric 7523/04
Color: oar Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates

Color: oar
Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7523/04
Product Name Cane Fabric
Material Synthetic; Polyester; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details