Pollack Cane Fabric 7523/02

Description
Color: dune Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates
Description
Color: dune Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cane Fabric - 7523/02 - Pollack
New York, NY, USA
Cane Fabric
7523/02
Cane Fabric 7523/02
Color: dune Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates

Color: dune
Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7523/02
Product Name Cane Fabric
Material Synthetic; Polyester; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details