Pollack Cane Fabric 7523/01

Description
Color: sail Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates
Description
Color: sail Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cane Fabric - 7523/01 - Pollack
New York, NY, USA
Cane Fabric
7523/01
Cane Fabric 7523/01
Color: sail Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates

Color: sail
Weight: 24 7/8 ounces per linear yard, 770 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by De Ploeg © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7523/01
Product Name Cane Fabric
Material Synthetic; Polyester; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details