Pollack Vilano Fabric 7522/11

Description
Color: dusk Weight: 23 7/8 ounces per linear yard, 741 7/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg © 2007 Pollack & Associates
Description
Color: dusk Weight: 23 7/8 ounces per linear yard, 741 7/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Vilano Fabric - 7522/11 - Pollack
New York, NY, USA
Vilano Fabric
7522/11
Vilano Fabric 7522/11
Color: dusk Weight: 23 7/8 ounces per linear yard, 741 7/8 grams per linear meter Flammability: CB117E - passes Origin: The Netherlands Notes: Designed by De Ploeg © 2007 Pollack & Associates

Color: dusk
Weight: 23 7/8 ounces per linear yard, 741 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: The Netherlands
Notes: Designed by De Ploeg © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7522/11
Product Name Vilano Fabric
Material Synthetic; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details