Pollack Landscape Fabric 7519/07

Description
Color: stallion Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: stallion Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Landscape Fabric - 7519/07 - Pollack
New York, NY, USA
Landscape Fabric
7519/07
Landscape Fabric 7519/07
Color: stallion Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: stallion
Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter
Flammability: CB117E - Passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7519/07
Product Name Landscape Fabric
Material Synthetic; Natural; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details