Pollack Landscape Fabric 7519/04

Description
Color: tangerine Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg
Description
Color: tangerine Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg

Suppliers

Company
Product
Description
Supplier Links
Landscape Fabric - 7519/04 - Pollack
New York, NY, USA
Landscape Fabric
7519/04
Landscape Fabric 7519/04
Color: tangerine Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter Flammability: CB117E - Passes Origin: The Netherlands Notes: Designed by De Ploeg

Color: tangerine
Weight: 35 3/8 ounces per linear yard, 1097 1/2 grams per linear meter
Flammability: CB117E - Passes
Origin: The Netherlands
Notes: Designed by De Ploeg

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 7519/04
Product Name Landscape Fabric
Material Synthetic; Natural; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details